TRACO Power North America, Inc. DC DC Converters TEL 15-2412

Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2096-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2096-ND
DC DC Converters 1951-2096-ND
Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Traco Power - 51R4750 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Traco Power
51R4750
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Traco Power 51R4750
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1.25A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1.25A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2096-ND 51R4750
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1.25 amps 1.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPD-15-15-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
View Details
Power Supply - 24710510 - Radwell International
Specs
DC Output Voltage 24.0 volts
View Details