Win Source Part Number: 1373039-TEL 15-2411
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 80°C
Fake Threat In the Open Market: 57 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Traco Power
Series: TEL 15 (15W)
Package: Tube
Product Status: Not For New Designs
Features: SCP
Package / Case: 5-DIP Module, 4 Leads
Base Product Number: TEL 15
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 3A
Power (Watts): 15 W
Voltage - Input (Max): 36V
Number of Outputs: 1
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 18V
Voltage - Output 1: 5.1V
Efficiency: 81%
DC DC CONVERTER 5.1V 15W Product overview: TEL 15-2411 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.1V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 15-2411 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1373039-TEL 15-2411 | 132-TEL 15-2411 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 5.1V 15W DC-DC Converter IC |
| Package Type | DIP; Other; Tube | Other; Tube |