TRACO Power North America, Inc. DC DC Converters TEL 12-2415WI

Description
Isolated Module DC DC Converter 1 Output 24V 500mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 500mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEL12-2415WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEL12-2415WI-ND
DC DC Converters 1951-TEL12-2415WI-ND
Isolated Module DC DC Converter 1 Output 24V 500mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 500mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.5A; Power Supply Approvals Traco Power - 01AJ9607 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.5A; Power Supply Approvals Traco Power
01AJ9607
Dc-Dc Converter, 24V, 0.5A; Power Supply Approvals Traco Power 01AJ9607
DC-DC CONVERTER, 24V, 0.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 24V, 0.5A Rohs Compliant Traco Power - 30AJ8272 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.5A Rohs Compliant Traco Power
30AJ8272
Dc-Dc Converter, 24V, 0.5A Rohs Compliant Traco Power 30AJ8272
DC-DC CONVERTER, 24V, 0.5A ROHS COMPLIANT: YES

DC-DC CONVERTER, 24V, 0.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TEL12-2415WI-ND 01AJ9607 30AJ8272
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.5A; Power Supply Approvals Traco Power Dc-Dc Converter, 24V, 0.5A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details