TRACO Power North America, Inc. DC DC Converters TEL 12-1222

Description
Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEL12-1222-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEL12-1222-ND
DC DC Converters 1951-TEL12-1222-ND
Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 12W; Power Supply Approvals Traco Power - 01AJ9598 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 12W; Power Supply Approvals Traco Power
01AJ9598
Dc-Dc Converter, 2 O/p, 12W; Power Supply Approvals Traco Power 01AJ9598
DC-DC CONVERTER, 2 O/P, 12W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-12V; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 12W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-12V; Width:13.7mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 2 O/p, 12W Rohs Compliant Traco Power - 30AJ8263 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 12W Rohs Compliant Traco Power
30AJ8263
Dc-Dc Converter, 2 O/p, 12W Rohs Compliant Traco Power 30AJ8263
DC-DC CONVERTER, 2 O/P, 12W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 12W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TEL12-1222-ND 01AJ9598 30AJ8263
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 12W; Power Supply Approvals Traco Power Dc-Dc Converter, 2 O/p, 12W Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data