TRACO Power North America, Inc. 15V 10W DC-DC Converter IC TEL 10-4813WI

Description
DC DC CONVERTER 15V 10W Product overview: TEL 10-4813WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 10-4813WI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 15V 10W Product overview: TEL 10-4813WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 10-4813WI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 10W DC-DC Converter IC - 132-TEL 10-4813WI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 10W DC-DC Converter IC
132-TEL 10-4813WI
15V 10W DC-DC Converter IC 132-TEL 10-4813WI
DC DC CONVERTER 15V 10W Product overview: TEL 10-4813WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 10-4813WI can be used for catalog matching and distributor lookup.

DC DC CONVERTER 15V 10W Product overview: TEL 10-4813WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 10-4813WI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335547-TEL 10-4813WI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335547-TEL 10-4813WI
Power Supplies - Board Mount - DC DC Converters 1335547-TEL 10-4813WI
Manufacturer: Traco Power Win Source Part Number: 1335547-TEL 10-4813WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.94" L x 0.54" W x 0.31" H (23.8mm x 13.7mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 666mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 88% Temperature Range - Operating: -40°C ~ 88°C (With Derating) Case / Package: 16-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1517 Base Product Number: TEL 10 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335547-TEL 10-4813WI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.94" L x 0.54" W x 0.31" H (23.8mm x 13.7mm x 8.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 666mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 15V
Efficiency: 88%
Temperature Range - Operating: -40°C ~ 88°C (With Derating)
Case / Package: 16-DIP Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-1517
Base Product Number: TEL 10
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TEL 10-4813WI 1335547-TEL 10-4813WI
Product Name 15V 10W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube DIP; Other; 16-DIP Module, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Buck 30A Step-Down DC-DC Converter IC - 739-IP2021CPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Output Voltage 0.8000 volts
Input Voltage 14 volts
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details