TRACO Power North America, Inc. DC DC Converters TEL 10-4812

Description
Isolated Module DC DC Converter 1 Output 12V 833mA 36V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 12V 833mA 36V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 55AH0117, is a compact 10 Watt device designed for efficient power conversion. It operates within a wide input voltage range of 9 to 18 VDC, with a nominal output of 12 VDC and a maximum output current of 833 mA. The converter features a high efficiency rating of up to 86%, which minimizes thermal loss and allows for operation in temperatures ranging from -40°C to +88°C. This model includes built-in protections such as current limitation and short circuit protection, ensuring reliable performance in various applications. The device is housed in a six-sided shielded metal case, enhancing its durability and compliance with safety standards including UL 62368-1 and EN 55032 class A for conducted emissions. The converter is suitable for space-critical and cost-sensitive applications in instrumentation, IT, and industrial electronics.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 55AH0117, is a compact 10 Watt device designed for efficient power conversion. It operates within a wide input voltage range of 9 to 18 VDC, with a nominal output of 12 VDC and a maximum output current of 833 mA. The converter features a high efficiency rating of up to 86%, which minimizes thermal loss and allows for operation in temperatures ranging from -40°C to +88°C. This model includes built-in protections such as current limitation and short circuit protection, ensuring reliable performance in various applications. The device is housed in a six-sided shielded metal case, enhancing its durability and compliance with safety standards including UL 62368-1 and EN 55032 class A for conducted emissions. The converter is suitable for space-critical and cost-sensitive applications in instrumentation, IT, and industrial electronics.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3478-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3478-ND
DC DC Converters 1951-3478-ND
Isolated Module DC DC Converter 1 Output 12V 833mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 833mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.833A Rohs Compliant Traco Power - 41AH2250 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.833A Rohs Compliant Traco Power
41AH2250
Dc-Dc Converter, 12V, 0.833A Rohs Compliant Traco Power 41AH2250
DC-DC CONVERTER, 12V, 0.833A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 0.833A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power - 55AH0117 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power
55AH0117
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power 55AH0117
DC-DC CONVERTER, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3478-ND 41AH2250 55AH0117
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.833A Rohs Compliant Traco Power Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8330 amps 0.8330 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 303S-4kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-7512 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 6.3 amps
View Details