TRACO Power North America, Inc. DC DC Converters TEL 10-2423WI

Description
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1513-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1513-ND
DC DC Converters 1951-1513-ND
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power - 73AC5186 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power
73AC5186
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power 73AC5186
DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1513-ND 73AC5186
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 88 C (-40 to 190 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers