TRACO Power North America, Inc. DC DC Converters TEL 10-2411WI

Description
Isolated Module DC DC Converter 1 Output 5.1V 2A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 2A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1508-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1508-ND
DC DC Converters 1951-1508-ND
Isolated Module DC DC Converter 1 Output 5.1V 2A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5.1V 2A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Traco Power - 73AC5181 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Traco Power
73AC5181
Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Traco Power 73AC5181
DC-DC CONVERTER, 5.1V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1508-ND 73AC5181
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details