TRACO Power North America, Inc. DC DC Converters TEL 10-1222

Description
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3467-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3467-ND
DC DC Converters 1951-3467-ND
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Traco Power - 41AH2239 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Traco Power
41AH2239
Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Traco Power 41AH2239
DC-DC CONVERTER, 2 O/P, 10W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 10W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power - 55AH0106 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power
55AH0106
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power 55AH0106
DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-12V; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-12V; Width:13.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3467-ND 41AH2239 55AH0106
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Traco Power Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.4160 amps 0.4160 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR10-80B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details