TRACO Power North America, Inc. DC DC Converters TEL 10-1212

Description
Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3464-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3464-ND
DC DC Converters 1951-3464-ND
Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.833A Rohs Compliant Traco Power - 41AH2236 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.833A Rohs Compliant Traco Power
41AH2236
Dc-Dc Converter, 12V, 0.833A Rohs Compliant Traco Power 41AH2236
DC-DC CONVERTER, 12V, 0.833A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 0.833A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power - 55AH0103 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power
55AH0103
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power 55AH0103
DC-DC CONVERTER, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3464-ND 41AH2236 55AH0103
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.833A Rohs Compliant Traco Power Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8330 amps 0.8330 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-10 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details