TRACO Power North America, Inc. DC DC Converters TEL 10-1210

Description
Isolated Module DC DC Converter 1 Output 3.3V 2.7A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 2.7A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3462-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3462-ND
DC DC Converters 1951-3462-ND
Isolated Module DC DC Converter 1 Output 3.3V 2.7A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 2.7A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 2.7A Rohs Compliant Traco Power - 41AH2234 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2.7A Rohs Compliant Traco Power
41AH2234
Dc-Dc Converter, 3.3V, 2.7A Rohs Compliant Traco Power 41AH2234
DC-DC CONVERTER, 3.3V, 2.7A ROHS COMPLIANT: YES

DC-DC CONVERTER, 3.3V, 2.7A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 3.3V, 2.7A; Power Supply Approvals Traco Power - 55AH0101 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2.7A; Power Supply Approvals Traco Power
55AH0101
Dc-Dc Converter, 3.3V, 2.7A; Power Supply Approvals Traco Power 55AH0101
DC-DC CONVERTER, 3.3V, 2.7A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 2.7A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3462-ND 41AH2234 55AH0101
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 2.7A Rohs Compliant Traco Power Dc-Dc Converter, 3.3V, 2.7A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 78 C (-40 to 172 F)
DC Output Current 2.7 amps 2.7 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1217055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details