TRACO Power North America, Inc. DC DC Converters TEC 3-4819WI

Description
Isolated Module DC DC Converter 1 Output 9V 333mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 333mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1500-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1500-ND
DC DC Converters 1951-1500-ND
Isolated Module DC DC Converter 1 Output 9V 333mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 9V 333mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.333A; Power Supply Approvals Traco Power - 73AC5176 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.333A; Power Supply Approvals Traco Power
73AC5176
Dc-Dc Converter, 9V, 0.333A; Power Supply Approvals Traco Power 73AC5176
DC-DC CONVERTER, 9V, 0.333A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.333A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1500-ND 73AC5176
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.333A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 203L-50kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - TRETEC2412N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 12 amps
View Details