TRACO Power North America, Inc. DC DC Converters TEC 3-4819

Description
Isolated Module DC DC Converter 1 Output 9V 333mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 333mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1499-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1499-ND
DC DC Converters 1951-1499-ND
Isolated Module DC DC Converter 1 Output 9V 333mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 9V 333mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.333A; Power Supply Approvals Traco Power - 85AC3209 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.333A; Power Supply Approvals Traco Power
85AC3209
Dc-Dc Converter, 9V, 0.333A; Power Supply Approvals Traco Power 85AC3209
DC-DC CONVERTER, 9V, 0.333A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.333A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1499-ND 85AC3209
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.333A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details