TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEC 3-4819

Description
Manufacturer: Traco Power Win Source Part Number: 1335532-TEC 3-4819 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 333mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 9V Efficiency: 82% Temperature Range - Operating: -40°C ~ 90°C (With Derating) Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1499 Base Product Number: TEC 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335532-TEC 3-4819 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 333mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 9V Efficiency: 82% Temperature Range - Operating: -40°C ~ 90°C (With Derating) Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1499 Base Product Number: TEC 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335532-TEC 3-4819 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335532-TEC 3-4819
Power Supplies - Board Mount - DC DC Converters 1335532-TEC 3-4819
Manufacturer: Traco Power Win Source Part Number: 1335532-TEC 3-4819 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 333mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 9V Efficiency: 82% Temperature Range - Operating: -40°C ~ 90°C (With Derating) Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1499 Base Product Number: TEC 3 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335532-TEC 3-4819
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 333mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 9V
Efficiency: 82%
Temperature Range - Operating: -40°C ~ 90°C (With Derating)
Case / Package: 8-SIP Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-1499
Base Product Number: TEC 3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335532-TEC 3-4819
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 8-SIP Module, 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
DC-DC Converters - 1226967P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details
Buck SSOP Step-Down DC-DC Converter IC - 776-LTC1436CGN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature 0.0 C (32 F)
View Details
Buck 95V 150mA Step-Down DC-DC Converter IC - 739-LM5009MMX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 85 volts
Input Voltage 95 volts
View Details
2 suppliers