TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEC 3-4815WI

Description
Manufacturer: Traco Power Win Source Part Number: 1335538-TEC 3-4815WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 125mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 24V Efficiency: 82% Temperature Range - Operating: -40°C ~ 90°C (With Derating) Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1498 Base Product Number: TEC 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335538-TEC 3-4815WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 125mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 24V Efficiency: 82% Temperature Range - Operating: -40°C ~ 90°C (With Derating) Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1498 Base Product Number: TEC 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335538-TEC 3-4815WI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335538-TEC 3-4815WI
Power Supplies - Board Mount - DC DC Converters 1335538-TEC 3-4815WI
Manufacturer: Traco Power Win Source Part Number: 1335538-TEC 3-4815WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 125mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 24V Efficiency: 82% Temperature Range - Operating: -40°C ~ 90°C (With Derating) Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1498 Base Product Number: TEC 3 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335538-TEC 3-4815WI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 125mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 24V
Efficiency: 82%
Temperature Range - Operating: -40°C ~ 90°C (With Derating)
Case / Package: 8-SIP Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-1498
Base Product Number: TEC 3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335538-TEC 3-4815WI
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 8-SIP Module, 7 Leads
Unlock Full Specs
to access all available technical data