TRACO Power North America, Inc. DC DC Converters TEC 3-2412

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1475-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1475-ND
DC DC Converters 1951-1475-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Traco Power - 85AC3197 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Traco Power
85AC3197
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Traco Power 85AC3197
DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1475-ND 85AC3197
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPD-50-24-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details