TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEC 3-2412

Description
Manufacturer: Traco Power Win Source Part Number: 1335521-TEC 3-2412 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 85% Temperature Range - Operating: -40°C ~ 90°C (With Derating) Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1475 Base Product Number: TEC 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335521-TEC 3-2412 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 85% Temperature Range - Operating: -40°C ~ 90°C (With Derating) Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1475 Base Product Number: TEC 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335521-TEC 3-2412 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335521-TEC 3-2412
Power Supplies - Board Mount - DC DC Converters 1335521-TEC 3-2412
Manufacturer: Traco Power Win Source Part Number: 1335521-TEC 3-2412 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 85% Temperature Range - Operating: -40°C ~ 90°C (With Derating) Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1475 Base Product Number: TEC 3 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335521-TEC 3-2412
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 250mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 85%
Temperature Range - Operating: -40°C ~ 90°C (With Derating)
Case / Package: 8-SIP Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-1475
Base Product Number: TEC 3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
12V 3W DC-DC Converter IC - 132-TEC 3-2412 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 3W DC-DC Converter IC
132-TEC 3-2412
12V 3W DC-DC Converter IC 132-TEC 3-2412
DC DC CONVERTER 12V 3W Product overview: TEC 3-2412 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEC 3-2412 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 3W Product overview: TEC 3-2412 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEC 3-2412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1335521-TEC 3-2412 132-TEC 3-2412
Product Name Power Supplies - Board Mount - DC DC Converters 12V 3W DC-DC Converter IC
Package Type Other; 8-SIP Module, 7 Leads Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226929P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 13.2 volts
View Details
DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details