TRACO Power North America, Inc. DC DC Converters TEC 3-2411

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1473-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1473-ND
DC DC Converters 1951-1473-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Traco Power - 85AC3196 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Traco Power
85AC3196
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Traco Power 85AC3196
DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 5V, 0.6A; No. Of Outputs Traco Power - 56AC6910 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.6A; No. Of Outputs Traco Power
56AC6910
Dc-Dc Converter, 5V, 0.6A; No. Of Outputs Traco Power 56AC6910
DC-DC CONVERTER, 5V, 0.6A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.6A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1473-ND 85AC3196 56AC6910
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Traco Power Dc-Dc Converter, 5V, 0.6A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.6000 amps 0.6000 amps 0.6000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W Single & Dual DC-DC converters - PXB15-24WS15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Power Supply - 336786 - Radwell International
Allen-Bradley / Rockwell Automation
View Details