TRACO Power North America, Inc. DC DC Converters TEC 3-0919

Description
Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1449-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1449-ND
DC DC Converters 1951-1449-ND
Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 13.2V Input

Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.333A; Power Supply Approvals Traco Power - 85AC3182 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.333A; Power Supply Approvals Traco Power
85AC3182
Dc-Dc Converter, 9V, 0.333A; Power Supply Approvals Traco Power 85AC3182
DC-DC CONVERTER, 9V, 0.333A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.333A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1449-ND 85AC3182
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.333A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 4.5 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details