TRACO Power North America, Inc. DC DC Converters TEC 3-0910

Description
Isolated Module DC DC Converter 1 Output 3.3V 700mA 4.5V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 700mA 4.5V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1444-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1444-ND
DC DC Converters 1951-1444-ND
Isolated Module DC DC Converter 1 Output 3.3V 700mA 4.5V - 13.2V Input

Isolated Module DC DC Converter 1 Output 3.3V 700mA 4.5V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.7A; Power Supply Approvals Traco Power - 85AC3177 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.7A; Power Supply Approvals Traco Power
85AC3177
Dc-Dc Converter, 3.3V, 0.7A; Power Supply Approvals Traco Power 85AC3177
DC-DC CONVERTER, 3.3V, 0.7A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.7A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1444-ND 85AC3177
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.7A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.7000 amps 0.7000 amps
DC Input Voltage 4.5 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1217021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details