TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEC 2-4822WI

Description
Win Source Part Number: 1050736-TEC 2-4822WI Category: Power Supplies - Board Mount>DC DC Converters Series: TEC 2WI (2W) Type: Isolated Module Features: Remote On/Off, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 2 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 83mA, 83mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 81% Mounting Type: Through Hole Package / Case: 8-SIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 93°C (With Derating) Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm) Alternative Parts (Cross-Reference): TEC 2-4822WITEC2-4822WI; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-1441 Base Product Number: TEC 2
Request a Quote Datasheet
Description
Win Source Part Number: 1050736-TEC 2-4822WI Category: Power Supplies - Board Mount>DC DC Converters Series: TEC 2WI (2W) Type: Isolated Module Features: Remote On/Off, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 2 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 83mA, 83mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 81% Mounting Type: Through Hole Package / Case: 8-SIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 93°C (With Derating) Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm) Alternative Parts (Cross-Reference): TEC 2-4822WITEC2-4822WI; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-1441 Base Product Number: TEC 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1050736-TEC 2-4822WI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1050736-TEC 2-4822WI
Power Supplies - Board Mount - DC DC Converters 1050736-TEC 2-4822WI
Win Source Part Number: 1050736-TEC 2-4822WI Category: Power Supplies - Board Mount>DC DC Converters Series: TEC 2WI (2W) Type: Isolated Module Features: Remote On/Off, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 2 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 83mA, 83mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 81% Mounting Type: Through Hole Package / Case: 8-SIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 93°C (With Derating) Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm) Alternative Parts (Cross-Reference): TEC 2-4822WITEC2-4822WI; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-1441 Base Product Number: TEC 2

Win Source Part Number: 1050736-TEC 2-4822WI
Category: Power Supplies - Board Mount>DC DC Converters
Series: TEC 2WI (2W)
Type: Isolated Module
Features: Remote On/Off, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 2 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 83mA, 83mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 81%
Mounting Type: Through Hole
Package / Case: 8-SIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 93°C (With Derating)
Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm)
Alternative Parts (Cross-Reference): TEC 2-4822WITEC2-4822WI;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-1441
Base Product Number: TEC 2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1050736-TEC 2-4822WI
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

3A 40V Boost DC-DC Converter IC - 739-LM2577SX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 12.4 volts
Input Voltage 40 volts
View Details
2 suppliers
Buck 5V 1.5A Step-Down DC-DC Converter IC - 739-LT1767EMS8E-5#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 25 volts
IOUT 1.5 amps
View Details
DC-DC Converters - 1226955P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details