TRACO Power North America, Inc. DC DC Converters TEC 2-4815

Description
Isolated Module DC DC Converter 1 Output 24V 83mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 83mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1434-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1434-ND
DC DC Converters 1951-1434-ND
Isolated Module DC DC Converter 1 Output 24V 83mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 83mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Traco Power - 85AC3172 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Traco Power
85AC3172
Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Traco Power 85AC3172
DC-DC CONVERTER, 24V, 0.083A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.083A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1434-ND 85AC3172
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details