TRACO Power North America, Inc. DC DC Converters TEC 2-4810WI

Description
Isolated Module DC DC Converter 1 Output 3.3V 500mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 500mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1427-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1427-ND
DC DC Converters 1951-1427-ND
Isolated Module DC DC Converter 1 Output 3.3V 500mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 500mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Traco Power - 73AC5144 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Traco Power
73AC5144
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Traco Power 73AC5144
DC-DC CONVERTER, 3.3V, 0.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1427-ND 73AC5144
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 93 C (-40 to 199 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power Supply - 21174139 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Output Voltage 500.0 volts
View Details
Power Supply - 7207 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 24.0 volts
View Details