TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEC 2-2421WI

Description
Win Source Part Number: 1349316-TEC 2-2421WI Category: Power Supplies - Board Mount - DC DC Converters Series: TEC 2WI (2W) Type: Isolated Module Features: Remote On/Off, SCP Package: Tube Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 2 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 79% Mounting Type: Through Hole Package / Case: 8-SIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 93°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Base Product Number: TEC 2 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1349316-TEC 2-2421WI Category: Power Supplies - Board Mount - DC DC Converters Series: TEC 2WI (2W) Type: Isolated Module Features: Remote On/Off, SCP Package: Tube Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 2 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 79% Mounting Type: Through Hole Package / Case: 8-SIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 93°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Base Product Number: TEC 2 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1349316-TEC 2-2421WI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1349316-TEC 2-2421WI
Power Supplies - Board Mount - DC DC Converters 1349316-TEC 2-2421WI
Win Source Part Number: 1349316-TEC 2-2421WI Category: Power Supplies - Board Mount - DC DC Converters Series: TEC 2WI (2W) Type: Isolated Module Features: Remote On/Off, SCP Package: Tube Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 2 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 79% Mounting Type: Through Hole Package / Case: 8-SIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 93°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Base Product Number: TEC 2 California Prop 65: Warning Information

Win Source Part Number: 1349316-TEC 2-2421WI
Category: Power Supplies - Board Mount - DC DC Converters
Series: TEC 2WI (2W)
Type: Isolated Module
Features: Remote On/Off, SCP
Package: Tube
Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 2 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 200mA, 200mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 79%
Mounting Type: Through Hole
Package / Case: 8-SIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 93°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Base Product Number: TEC 2
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1349316-TEC 2-2421WI
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck HTSSOP Step-Down DC-DC Converter IC - 739-LM5161PWPR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 100 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details