TRACO Power North America, Inc. DC DC Converters TDR 2-2413WI

Description
Isolated Module DC DC Converter 1 Output 15V 134mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 134mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDR2-2413WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDR2-2413WI-ND
DC DC Converters TDR2-2413WI-ND
Isolated Module DC DC Converter 1 Output 15V 134mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 134mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 134Ma, 15V; Power Supply Approvals Traco Power - 70W2173 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 134Ma, 15V; Power Supply Approvals Traco Power
70W2173
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 134Ma, 15V; Power Supply Approvals Traco Power 70W2173
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 134mA, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 134mA, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TDR2-2413WI-ND 70W2173
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 134Ma, 15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1340 amps 0.1340 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details