TRACO Power North America, Inc. -15V 2W DC-DC Converter IC TDR 2-1223WISM

Description
DC DC CONVERTER +/-15V 2W Product overview: TDR 2-1223WISM from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TDR 2-1223WISM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-15V 2W Product overview: TDR 2-1223WISM from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TDR 2-1223WISM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-15V 2W DC-DC Converter IC - 132-TDR 2-1223WISM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15V 2W DC-DC Converter IC
132-TDR 2-1223WISM
-15V 2W DC-DC Converter IC 132-TDR 2-1223WISM
DC DC CONVERTER +/-15V 2W Product overview: TDR 2-1223WISM from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TDR 2-1223WISM can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-15V 2W Product overview: TDR 2-1223WISM from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TDR 2-1223WISM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1180386-TDR 2-1223WISM - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1180386-TDR 2-1223WISM
Power Supplies - Board Mount - DC DC Converters 1180386-TDR 2-1223WISM
Win Source Part Number: 1180386-TDR 2-1223WISM Category: Power Supplies - Board Mount>DC DC Converters Series: TDR 2WISM (2W) Type: Isolated Module Features: Remote On/Off, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 2 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 67mA, 67mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 81% Package / Case: 14-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) Alternative Parts (Cross-Reference): TDR2-1223WISM; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TDR2-1223WISM,TDR 2-1223WISM-ND Base Product Number: TDR 2

Win Source Part Number: 1180386-TDR 2-1223WISM
Category: Power Supplies - Board Mount>DC DC Converters
Series: TDR 2WISM (2W)
Type: Isolated Module
Features: Remote On/Off, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Mounting: SMD (SMT)
Power (Watts): 2 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 67mA, 67mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 81%
Package / Case: 14-SMD Module, 7 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm)
Alternative Parts (Cross-Reference): TDR2-1223WISM;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: TDR2-1223WISM,TDR 2-1223WISM-ND
Base Product Number: TDR 2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TDR 2-1223WISM 1180386-TDR 2-1223WISM
Product Name -15V 2W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data