TRACO Power North America, Inc. DC DC Converters TDN 5-4823WI

Description
Isolated Module DC DC Converter 2 Output 15V -15V 168mA, 168mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 168mA, 168mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDN5-4823WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDN5-4823WI-ND
DC DC Converters TDN5-4823WI-ND
Isolated Module DC DC Converter 2 Output 15V -15V 168mA, 168mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 168mA, 168mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Traco Power - 85Y2424 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Traco Power
85Y2424
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Traco Power 85Y2424
DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:168mA; Output Voltage - Output 2:-15V; Width:9.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:168mA; Output Voltage - Output 2:-15V; Width:9.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TDN5-4823WI-ND 85Y2424
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.1680 amps 0.1680 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details