TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TDN 5-4822WI

Description
Manufacturer: Traco Power Win Source Part Number: 1335515-TDN 5-4822WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 5 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 210mA, 210mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 83% Temperature Range - Operating: -40°C ~ 75°C (With Derating) Case / Package: 7-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2266-TDN 5-4822WI,TDN5-4822WI ,TDN 5-4822WI-ND Base Product Number: TDN 5 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335515-TDN 5-4822WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 5 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 210mA, 210mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 83% Temperature Range - Operating: -40°C ~ 75°C (With Derating) Case / Package: 7-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2266-TDN 5-4822WI,TDN5-4822WI ,TDN 5-4822WI-ND Base Product Number: TDN 5 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335515-TDN 5-4822WI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335515-TDN 5-4822WI
Power Supplies - Board Mount - DC DC Converters 1335515-TDN 5-4822WI
Manufacturer: Traco Power Win Source Part Number: 1335515-TDN 5-4822WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 5 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 210mA, 210mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 83% Temperature Range - Operating: -40°C ~ 75°C (With Derating) Case / Package: 7-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2266-TDN 5-4822WI,TDN5-4822WI ,TDN 5-4822WI-ND Base Product Number: TDN 5 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335515-TDN 5-4822WI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 5 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 210mA, 210mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 83%
Temperature Range - Operating: -40°C ~ 75°C (With Derating)
Case / Package: 7-DIP Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 2266-TDN 5-4822WI,TDN5-4822WI,TDN 5-4822WI-ND
Base Product Number: TDN 5
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335515-TDN 5-4822WI
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 7-DIP Module, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Board Mount Modules - M3H2805S - 1025317-M3H2805S - Win Source Electronics
Specs
Package Type Other; Module
Output Voltage 5 volts
IOUT 8 amps
View Details