Manufacturer: Traco Power
Win Source Part Number: 1335488-TDN 5-4819WI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 5 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 555mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 9V
Efficiency: 81%
Temperature Range - Operating: -40°C ~ 75°C (With Derating)
Case / Package: 7-DIP Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TDN5-4819WI,TDN 5-4819WI-ND
Base Product Number: TDN 5
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335488-TDN 5-4819WI |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 7-DIP Module, 6 Leads |