TRACO Power North America, Inc. DC DC Converters TDN 1-4819WI

Description
Isolated Module DC DC Converter 1 Output 9V 112mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 112mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDN1-4819WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDN1-4819WI-ND
DC DC Converters TDN1-4819WI-ND
Isolated Module DC DC Converter 1 Output 9V 112mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 9V 112mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.112A; No. Of Outputs Traco Power - 44AC3041 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.112A; No. Of Outputs Traco Power
44AC3041
Dc-Dc Converter, 9V, 0.112A; No. Of Outputs Traco Power 44AC3041
DC-DC CONVERTER, 9V, 0.112A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:9V; Output Current - Output 1:112mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.112A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:9V; Output Current - Output 1:112mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TDN1-4819WI-ND 44AC3041
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.112A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1120 amps 0.1120 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply XLP 36 W Power Supply - 1606-XLP36C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details