TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TDN 1-2423WI

Description
Manufacturer: Traco Power Win Source Part Number: 1335436-TDN 1-2423WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 1.1 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 35mA, 35mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 81% Temperature Range - Operating: -40°C ~ 90°C Case / Package: 7-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDN1-2423WI,1951-290 1,2266-TDN 1-2423WI,TDN1-2423WI -ND,TDN 1-2423WI-ND Base Product Number: TDN 1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335436-TDN 1-2423WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 1.1 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 35mA, 35mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 81% Temperature Range - Operating: -40°C ~ 90°C Case / Package: 7-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDN1-2423WI,1951-290 1,2266-TDN 1-2423WI,TDN1-2423WI -ND,TDN 1-2423WI-ND Base Product Number: TDN 1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335436-TDN 1-2423WI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335436-TDN 1-2423WI
Power Supplies - Board Mount - DC DC Converters 1335436-TDN 1-2423WI
Manufacturer: Traco Power Win Source Part Number: 1335436-TDN 1-2423WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 1.1 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 35mA, 35mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 81% Temperature Range - Operating: -40°C ~ 90°C Case / Package: 7-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDN1-2423WI,1951-290 1,2266-TDN 1-2423WI,TDN1-2423WI -ND,TDN 1-2423WI-ND Base Product Number: TDN 1 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335436-TDN 1-2423WI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 1.1 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 35mA, 35mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 81%
Temperature Range - Operating: -40°C ~ 90°C
Case / Package: 7-DIP Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TDN1-2423WI,1951-2901,2266-TDN 1-2423WI,TDN1-2423WI-ND,TDN 1-2423WI-ND
Base Product Number: TDN 1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335436-TDN 1-2423WI
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 7-DIP Module, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Buck Boost 2.4V 30V Step-Down DC-DC Converter IC - 739-LT1371CR#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 30 volts
IOUT 3 amps
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details