TRACO Power North America, Inc. DC DC Converters TDN 1-2412WISM

Description
Isolated Module DC DC Converter 1 Output 12V 90mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 90mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDN1-2412WISM-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDN1-2412WISM-ND
DC DC Converters TDN1-2412WISM-ND
Isolated Module DC DC Converter 1 Output 12V 90mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 90mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.09A; No. Of Outputs Traco Power - 44AC3018 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.09A; No. Of Outputs Traco Power
44AC3018
Dc-Dc Converter, 12V, 0.09A; No. Of Outputs Traco Power 44AC3018
DC-DC CONVERTER, 12V, 0.09A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:12V; Output Current - Output 1:90mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.09A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:12V; Output Current - Output 1:90mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TDN1-2412WISM-ND 44AC3018
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.09A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.0900 amps 0.0900 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details