TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TDL 3-0523

Description
Manufacturer: Traco Power Win Source Part Number: 1335356-TDL 3-0523 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: OCP, SCP Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 10V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 85% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 7-DIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDL 3-0523-ND,TDL3-0523 Base Product Number: TDL 3 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335356-TDL 3-0523 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: OCP, SCP Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 10V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 85% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 7-DIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDL 3-0523-ND,TDL3-0523 Base Product Number: TDL 3 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335356-TDL 3-0523 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335356-TDL 3-0523
Power Supplies - Board Mount - DC DC Converters 1335356-TDL 3-0523
Manufacturer: Traco Power Win Source Part Number: 1335356-TDL 3-0523 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: OCP, SCP Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 10V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 85% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 7-DIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDL 3-0523-ND,TDL3-0523 Base Product Number: TDL 3 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335356-TDL 3-0523
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: OCP, SCP
Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 10V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 85%
Temperature Range - Operating: -40°C ~ 70°C
Case / Package: 7-DIP Module, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TDL 3-0523-ND,TDL3-0523
Base Product Number: TDL 3
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335356-TDL 3-0523
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 7-DIP Module, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228644P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
Buck 15A Step-Down DC-DC Converter IC - 739-IP1203TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel package
Output Voltage 0.8000 volts
IOUT 15 amps
View Details
520kHz 1.6MHz SOT-23 Boost DC-DC Converter IC - 739-LM2735XMFX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 24 volts
Input Voltage 5.5 volts
View Details
2 suppliers