TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TDL 3-0521

Description
Manufacturer: Traco Power Win Source Part Number: 1335354-TDL 3-0521 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: OCP, SCP Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 300mA, 300mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 10V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 82% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 7-DIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDL 3-0521-ND,TDL3-0521 Base Product Number: TDL 3 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335354-TDL 3-0521 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: OCP, SCP Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 300mA, 300mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 10V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 82% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 7-DIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDL 3-0521-ND,TDL3-0521 Base Product Number: TDL 3 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335354-TDL 3-0521 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335354-TDL 3-0521
Power Supplies - Board Mount - DC DC Converters 1335354-TDL 3-0521
Manufacturer: Traco Power Win Source Part Number: 1335354-TDL 3-0521 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: OCP, SCP Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 300mA, 300mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 10V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 82% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 7-DIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDL 3-0521-ND,TDL3-0521 Base Product Number: TDL 3 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335354-TDL 3-0521
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: OCP, SCP
Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 300mA, 300mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 10V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 82%
Temperature Range - Operating: -40°C ~ 70°C
Case / Package: 7-DIP Module, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TDL 3-0521-ND,TDL3-0521
Base Product Number: TDL 3
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335354-TDL 3-0521
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 7-DIP Module, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details