TRACO Power North America, Inc. DC DC Converters TDL 3-0510

Description
Isolated Module DC DC Converter 1 Output 3.3V 600mA 4.5V - 10V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 3.3V 600mA 4.5V - 10V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Traco Power, part number 85Y2357, is a compact 3W converter designed for a wide input voltage range of 4.5 to 10 VDC, providing a regulated output of 3.3 VDC at a maximum current of 600 mA. It features an isolation voltage of 1,500 VDC and operates within a temperature range of -40°C to +80°C. The converter includes short circuit protection and has a typical efficiency of 79%. It is housed in a DIP package measuring 0.55 x 0.55 x 0.31 inches and complies with safety standards such as UL 60950-1 and RoHS directives. The product is suitable for applications requiring reliable power conversion in compact spaces.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Traco Power, part number 85Y2357, is a compact 3W converter designed for a wide input voltage range of 4.5 to 10 VDC, providing a regulated output of 3.3 VDC at a maximum current of 600 mA. It features an isolation voltage of 1,500 VDC and operates within a temperature range of -40°C to +80°C. The converter includes short circuit protection and has a typical efficiency of 79%. It is housed in a DIP package measuring 0.55 x 0.55 x 0.31 inches and complies with safety standards such as UL 60950-1 and RoHS directives. The product is suitable for applications requiring reliable power conversion in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDL3-0510-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDL3-0510-ND
DC DC Converters TDL3-0510-ND
Isolated Module DC DC Converter 1 Output 3.3V 600mA 4.5V - 10V Input

Isolated Module DC DC Converter 1 Output 3.3V 600mA 4.5V - 10V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Traco Power - 85Y2357 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Traco Power
85Y2357
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Traco Power 85Y2357
DC-DC CONVERTER, 3.3V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:14mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TDL3-0510-ND 85Y2357
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 4.5 to 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details