TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TDL 2-4813

Description
Manufacturer: Traco Power Win Source Part Number: 1335369-TDL 2-4813 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 134mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 86% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 7-DIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDL 2-4813-ND,TDL2-4813 Base Product Number: TDL 2 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335369-TDL 2-4813 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 134mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 86% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 7-DIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDL 2-4813-ND,TDL2-4813 Base Product Number: TDL 2 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335369-TDL 2-4813 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335369-TDL 2-4813
Power Supplies - Board Mount - DC DC Converters 1335369-TDL 2-4813
Manufacturer: Traco Power Win Source Part Number: 1335369-TDL 2-4813 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 134mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 86% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 7-DIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDL 2-4813-ND,TDL2-4813 Base Product Number: TDL 2 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335369-TDL 2-4813
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 134mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 15V
Efficiency: 86%
Temperature Range - Operating: -40°C ~ 70°C
Case / Package: 7-DIP Module, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TDL 2-4813-ND,TDL2-4813
Base Product Number: TDL 2
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335369-TDL 2-4813
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 7-DIP Module, 4 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
LM3280 Adjustable Step-Down DC-DC Converter and 3 LDOs for RF Power Management - LM3280TL-275/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Multiple Outputs
Output Voltage 0.8000 to 3.6 volts
View Details
2 suppliers