TRACO Power North America, Inc. DC DC Converters TDL 2-4810

Description
Isolated Module DC DC Converter 1 Output 3.3V 400mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 400mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDL2-4810-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDL2-4810-ND
DC DC Converters TDL2-4810-ND
Isolated Module DC DC Converter 1 Output 3.3V 400mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 400mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Traco Power - 85Y2350 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Traco Power
85Y2350
Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Traco Power 85Y2350
DC-DC CONVERTER, 3.3V, 0.4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:14mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TDL2-4810-ND 85Y2350
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
5W Isolated DC-DC converters - PXC05-48WD05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details