TRACO Power North America, Inc. DC DC Converters TDL 2-2422

Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDL2-2422-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDL2-2422-ND
DC DC Converters TDL2-2422-ND
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Traco Power - 85Y2348 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Traco Power
85Y2348
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Traco Power 85Y2348
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V; Width:14mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V; Width:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TDL2-2422-ND 85Y2348
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details