TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TDL 2-2411

Description
Manufacturer: Traco Power Win Source Part Number: 1335350-TDL 2-2411 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 84% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 7-DIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDL 2-2411-ND,TDL2-2411 Base Product Number: TDL 2 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335350-TDL 2-2411 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 84% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 7-DIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDL 2-2411-ND,TDL2-2411 Base Product Number: TDL 2 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335350-TDL 2-2411 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335350-TDL 2-2411
Power Supplies - Board Mount - DC DC Converters 1335350-TDL 2-2411
Manufacturer: Traco Power Win Source Part Number: 1335350-TDL 2-2411 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 84% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 7-DIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDL 2-2411-ND,TDL2-2411 Base Product Number: TDL 2 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335350-TDL 2-2411
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 84%
Temperature Range - Operating: -40°C ~ 70°C
Case / Package: 7-DIP Module, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TDL 2-2411-ND,TDL2-2411
Base Product Number: TDL 2
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335350-TDL 2-2411
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 7-DIP Module, 4 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details
Buck 75V 1.5A HTSSOP Step-Down DC-DC Converter IC - 739-LM5575MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 70 volts
Input Voltage 75 volts
View Details
2 suppliers
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converter IC - 715-LT1952EGN#TR - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Reel - TR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details