Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input
DC-DC CONVERTER, 12V, 0.167A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:14mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TDL2-1212-ND | 85Y2338 |
| Product Name | DC DC Converters | Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | |
| DC Output Current | 0.1670 amps | 0.1670 amps |
| DC Input Voltage | 9.0 to 18.0 volts |