TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TDL 2-1211

Description
Manufacturer: Traco Power Win Source Part Number: 1335368-TDL 2-1211 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 83% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 7-DIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDL 2-1211-ND,TDL2-1211 Base Product Number: TDL 2 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335368-TDL 2-1211 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 83% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 7-DIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDL 2-1211-ND,TDL2-1211 Base Product Number: TDL 2 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335368-TDL 2-1211 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335368-TDL 2-1211
Power Supplies - Board Mount - DC DC Converters 1335368-TDL 2-1211
Manufacturer: Traco Power Win Source Part Number: 1335368-TDL 2-1211 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 83% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 7-DIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TDL 2-1211-ND,TDL2-1211 Base Product Number: TDL 2 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335368-TDL 2-1211
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Efficiency: 83%
Temperature Range - Operating: -40°C ~ 70°C
Case / Package: 7-DIP Module, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TDL 2-1211-ND,TDL2-1211
Base Product Number: TDL 2
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335368-TDL 2-1211
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 7-DIP Module, 4 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT2506IWP-AN-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.6000 amps
View Details
DC-DC Converters - 1227424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 18 volts
View Details