TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TDL 2-0522

Description
Manufacturer: Traco Power Win Source Part Number: 1335339-TDL 2-0522 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 83mA, 83mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 10V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 85% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 7-DIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2266-TDL 2-0522,TDL 2-0522-ND,TDL2-0522 Base Product Number: TDL 2 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335339-TDL 2-0522 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 83mA, 83mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 10V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 85% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 7-DIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2266-TDL 2-0522,TDL 2-0522-ND,TDL2-0522 Base Product Number: TDL 2 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335339-TDL 2-0522 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335339-TDL 2-0522
Power Supplies - Board Mount - DC DC Converters 1335339-TDL 2-0522
Manufacturer: Traco Power Win Source Part Number: 1335339-TDL 2-0522 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 83mA, 83mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 10V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 85% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 7-DIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2266-TDL 2-0522,TDL 2-0522-ND,TDL2-0522 Base Product Number: TDL 2 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335339-TDL 2-0522
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 83mA, 83mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 10V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 85%
Temperature Range - Operating: -40°C ~ 70°C
Case / Package: 7-DIP Module, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 2266-TDL 2-0522,TDL 2-0522-ND,TDL2-0522
Base Product Number: TDL 2
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335339-TDL 2-0522
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 7-DIP Module, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
DCR011203 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011203P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers