Manufacturer: Traco Power
Win Source Part Number: 1335344-TDL 2-0521
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.55" L x 0.55" W x 0.31" H (14.0mm x 14.0mm x 8.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 200mA, 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 10V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 83%
Temperature Range - Operating: -40°C ~ 70°C
Case / Package: 7-DIP Module, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 2266-TDL 2-0521,TDL 2-0521-ND,TDL2-0521
Base Product Number: TDL 2
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335344-TDL 2-0521 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 7-DIP Module, 5 Leads |