TRACO Power North America, Inc. Ac-Dc Converter, Din Rail, 1 O/p, 60W, 1.25A, 48V; Power Supply Approvals Traco Power TCL060-148C

Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 1.25A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:48VDC; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 1.25A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:48VDC; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 1.25A, 48V; Power Supply Approvals Traco Power - 52W8814 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 1.25A, 48V; Power Supply Approvals Traco Power
52W8814
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 1.25A, 48V; Power Supply Approvals Traco Power 52W8814
AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 1.25A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:48VDC; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 1.25A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:48VDC; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52W8814
Product Name Ac-Dc Converter, Din Rail, 1 O/p, 60W, 1.25A, 48V; Power Supply Approvals Traco Power
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Switching Power Supplies - 1227712 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details