The TCL Series Redundancy Module from Traco Power is designed for industrial, office, and residential applications. It features an ultracompact plastic housing and offers connection options via spring clamp terminals or a detachable screw terminal block. The module supports reliable snap-on mounting on DIN-rails and includes an adaptor for wall mounting. This power supply operates with a universal input voltage range of 85,Äì264 VAC and provides adjustable output voltages of 5, 12, 24, and 48 VDC. It is equipped with overload and short-circuit protection, ensuring safe operation. The module also supports parallel operation, allowing for redundancy in power supply configurations. It has a low ripple and noise output, making it suitable for sensitive loads. The TCL Series complies with major safety standards, including UL and IEC certifications, and is RoHS compliant. It has a typical efficiency of 88% and operates within a temperature range of -10°C to +70°C. The product comes with a 3-year warranty, indicating a commitment to reliability and performance.
REDUNDANCY MODULE, TCL SERIES POWER SUPPLIES; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:0.9VDC; Output Current - Output 1:8A; Output Voltage - Output 2:-; Input Voltage VAC:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 52W8809 |
| Product Name | Redundancy Module, Tcl Series Power Supplies; Power Supply Approvals Traco Power |
| Regulatory Compliance | RoHS Compliant |