Manufacturer: Traco Power
Win Source Part Number: 936244-TCL 120-124
Series: TCL (120W)
Operating Temperature Range: -10°C ~ 70°C (With Derating)
Package: Box
Family Name: TCL 120
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 936244-TCL 120-124 |
| Product Name | Unclassified - TCL 120-124 |