TRACO Power North America, Inc. Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Traco Power TCL 060-124DC

Description
DC-DC CONVERTER, ISO POL, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, ISO POL, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Traco Power - 51R4740 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Traco Power
51R4740
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Traco Power 51R4740
DC-DC CONVERTER, ISO POL, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Converter, Industrial, Din Rail, Fixed, 1, 60 W, 24 V, 2.5 A Rohs Compliant Traco Power - 45P4062 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Industrial, Din Rail, Fixed, 1, 60 W, 24 V, 2.5 A Rohs Compliant Traco Power
45P4062
Dc/dc Converter, Industrial, Din Rail, Fixed, 1, 60 W, 24 V, 2.5 A Rohs Compliant Traco Power 45P4062
DC/DC Converter, Industrial, DIN Rail, Fixed, 1, 60 W, 24 V, 2.5 A RoHS Compliant: Yes

DC/DC Converter, Industrial, DIN Rail, Fixed, 1, 60 W, 24 V, 2.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 51R4740 45P4062
Product Name Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Traco Power Dc/dc Converter, Industrial, Din Rail, Fixed, 1, 60 W, 24 V, 2.5 A Rohs Compliant Traco Power
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details