Manufacturer: Traco Power
Win Source Part Number: 1335337-TCL 060-124 DC
Category: Power Supplies - External/Internal (Off-Board)>Industri
Packaging: Box
Features: Adjustable Output, IP20
Size / Dimension: 3.94" L x 1.77" W x 2.95" H (100.1mm x 45.0mm x 74.9mm)
Applications: Industrial, ITE (Commercial)
Standard Package: 10
Power (Watts): 60W
Input Type: DC
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Output 1: 24V
Efficiency: 86%
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-1347
Base Product Number: TCL 060
Approval Agency: CB, cULus
RoHS Status: ROHS3 Compliant
DC Voltage - Input (Min): 18V
DC Voltage - Input (Max): 75V
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335337-TCL 060-124 DC |
| Product Name | Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies |
| Output Power | 60 watts |