TRACO Power North America, Inc. Dc-Dc Converter, Din Rail, 1 O/p, 60W, 12V, 5A; Power Supply Approvals Traco Power TCL 060-112DC

Description
DC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 12V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 12V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Din Rail, 1 O/p, 60W, 12V, 5A; Power Supply Approvals Traco Power - 27W5774 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Din Rail, 1 O/p, 60W, 12V, 5A; Power Supply Approvals Traco Power
27W5774
Dc-Dc Converter, Din Rail, 1 O/p, 60W, 12V, 5A; Power Supply Approvals Traco Power 27W5774
DC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 12V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 12V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Converter, Din Rail, Fixed, 1, 60 W, 12 V, 5 A Rohs Compliant Traco Power - 86T4682 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Din Rail, Fixed, 1, 60 W, 12 V, 5 A Rohs Compliant Traco Power
86T4682
Dc/dc Converter, Din Rail, Fixed, 1, 60 W, 12 V, 5 A Rohs Compliant Traco Power 86T4682
DC/DC Converter, DIN Rail, Fixed, 1, 60 W, 12 V, 5 A RoHS Compliant: Yes

DC/DC Converter, DIN Rail, Fixed, 1, 60 W, 12 V, 5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 27W5774 86T4682
Product Name Dc-Dc Converter, Din Rail, 1 O/p, 60W, 12V, 5A; Power Supply Approvals Traco Power Dc/dc Converter, Din Rail, Fixed, 1, 60 W, 12 V, 5 A Rohs Compliant Traco Power
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1236650 - RS Components, Ltd.
Specs
Technology Linear Power Supply
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details