TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TCL 060-112

Description
AC/DC DIN RAIL SUPPLY 12V 48W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 48W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1242-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1242-ND
Industrial, DIN Rail Power Supplies 1951-1242-ND
AC/DC DIN RAIL SUPPLY 12V 48W

AC/DC DIN RAIL SUPPLY 12V 48W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 4A, 12V; Power Supply Approvals Traco Power - 51R4736 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 4A, 12V; Power Supply Approvals Traco Power
51R4736
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 4A, 12V; Power Supply Approvals Traco Power 51R4736
AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 4A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12VDC; Output Current - Output 1:4A; Output Voltage - Output 2:-; Product Range:TCL RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 4A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12VDC; Output Current - Output 1:4A; Output Voltage - Output 2:-; Product Range:TCL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1242-ND 51R4736
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 60W, 4A, 12V; Power Supply Approvals Traco Power
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Current 4 amps 4 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 85.0 to 375.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 203S-50kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details